Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
1,241
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.23
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$0.89
|
1,500
in stock
|
Buy Now | |
Farnell
from US$0.97
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
-
|
Buy Now | |
Future Electronics
from US$0.89
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
element14
from US$1.06
|
-
|
Buy Now | |
Boersig
from US$1.05
|
-
|
Buy Now | |
TTI Europe
from US$0.91
|
-
|
Buy Now | |
TE Store
from US$2.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 20 |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Wire/Cable Type | Ribbon Cable |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
FFC&FPC Connectors AMP-LATCH 15.2 HIGH TAPE | Rapid Electronics |
TE Connectivity AMP-LATCH 15.2 HIGH TAPE Board Connector | Distrelec |
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell |
AMP Latch 2.54mm IDC cable socket, 20P | RS |
Wtb Connector, Rcpt, 20Pos, 2Row | Newark Electronics |
AMP-LATCH 15.2 HIGH TAPE | Future Electronics |
Conn Wire to Board RCP 20 POS 2.54mm IDT RA Cable Mount T/R | Avnet America |
WTB CONNECTOR, RCPT, 20POS, 2ROW | element14 |
20P IDC FMALE W/POL 2.54MM | TTI Europe |
Special Order: AMP-LATCH 15.2 HIGH TAPE Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Row-to-Row Spacing: 2.54 mm Wire-to-Board 20 2.54 mm .1" | Ribbon Cable Connector | Part Number: 2-215915-0 | Internal Number: 2-215915-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-215915-0?
Additional datasheets, footprints and schematics for 2-215915-0 are listed on our Part Details page. You can also find images and similar parts to 2-215915-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-215915-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-215915-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-215915-0 fall under?
The 2-215915-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-215915-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-215915-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-215915-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-215915-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 2-215915-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-215915-0 often in real-time on the comparison pages.
What if I can't find stock of 2-215915-0?
You can fill out our help required form which you can use to request a quote for 2-215915-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.