Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.81
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.03
|
3,441
in stock
|
Buy Now | |
Newark Electronics
from US$3.23
|
3,132
in stock
|
Buy Now | |
element14
from US$2.67
|
3,132
in stock
|
Buy Now | |
Farnell
from US$1.93
|
3,132
in stock
|
Buy Now | |
Powell Electronics
from US$1.52
|
756
in stock
|
Buy Now | |
TE Store
from US$1.93
|
441
in stock
|
Buy Now | |
Boersig
from US$1.35
|
337
in stock
|
Buy Now | |
TTI Europe
from US$1.05
|
294
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.38
|
195
in stock
|
Buy Now | |
Chip One Stop
from US$2.26
|
15
in stock
|
Buy Now | |
RS Americas
from US$1.18
|
13
in stock
|
Buy Now | |
Future Electronics
from US$1.24
|
-
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
Distrelec
from US$1.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 26 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 8µin |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Gray |
Mating Alignment Type | Dual Polarizing Bar, Center |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Wire/Cable Type | Ribbon Cable |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
TE 2-215911-6 Amp-latch Mil-type IDC Socket Gold 2 x 13P Grey | Rapid Electronics |
Wire-Board Connector, Receptacle, 26 Position, 2Row | Newark Electronics |
SOCKET, IDC, CLASS 3, 26WAY | element14 |
26 WAY GREY MK II RECP Connector System: Wire-to-Board Number of Positions: 26 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Row-to-Row Spacing: 2.54 mm Wire-to-Board 26 2.54 mm .1" | Ribbon Cable Connector | Part Number: 2-215911-6 | Internal Number: 2-215911-6 | TE Connectivity | TE Store |
26 WAY GREY MK II RECP | Boersig |
26 WAY MK II RECP | TTI Europe |
Ribbon cable conn.rcpt.26way,2.54mm, grey | TE Connectivity 2-215911-6 | RS Americas |
Ribbon cable conn.rcpt.26way,2.54mm,grey | RS |
Conn IDC Connector RCP 26 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
TE Connectivity Multipole socket DIN 41651, 26Contacts | Distrelec |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | Cable |
Contact Termination | IDC / IDT |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 2-215911-6?
Additional datasheets, footprints and schematics for 2-215911-6 are listed on our Part Details page. You can also find images and similar parts to 2-215911-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-215911-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-215911-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-215911-6 fall under?
The 2-215911-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-215911-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-215911-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-215911-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-215911-6 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Powell Electronics have stock available or on a lead time for 2-215911-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-215911-6 often in real-time on the comparison pages.
What if I can't find stock of 2-215911-6?
You can fill out our help required form which you can use to request a quote for 2-215911-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.