Prices starting from US$1.35
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.69 |
870
|
Buy Now | |
TE Store | US$2.15 |
5,258
|
Buy Now | |
Rapid Electronics | US$2.14 |
3,284
|
Buy Now | |
TTI Europe | US$1.55 |
2,856
|
Buy Now | |
element14 | US$2.59 |
627
|
Buy Now | |
Farnell | US$1.73 |
627
|
Buy Now | |
Newark Electronics | US$2.20 |
21
|
Buy Now | |
Avnet Abacus | - |
4,074
|
Buy Now | |
Future Electronics | US$1.35 |
-
|
Buy Now | |
Avnet America | US$1.97 |
-
|
Buy Now | |
RS Americas | US$1.63 |
-
|
Buy Now | |
Boersig | US$1.62 |
-
|
Buy Now | |
Distrelec | US$1.71 |
-
|
Buy Now |
Number of Positions | 26 |
---|---|
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Wire/Cable Type | Ribbon Cable |
Connector & Housing Type | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
26 WAY BLACK MK II RECP Connector System: Wire-to-Board Number of Positions: 26 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Row-to-Row Spacing: 2.54 mm Wire-to-Board 26 2.54 mm .1" | Ribbon Cable Connector | Part Number: 2-215882-6 | Internal Number: 2-215882-6 | TE Connectivity | TE Store |
Headers&Wire Housings Socket (Female) 26P 2.54mm | Rapid Electronics |
26P IDC FMALE W/POL 2.54MM | TTI Europe |
Ribbon cable conn.rcpt.26way,2.54mm,grey | RS |
SOCKET, IDC, CLASS 1, 26WAY | element14 |
Wire-To-Board Connector, Receptacle, 26 Position, 2 Row | Newark Electronics |
Conn IDC Connector RCP 26 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet Abacus |
AMP-LATCH Series 2.54 mm Pitch 26 Position Cable Mount Receptacle | Future Electronics |
Ribbon cable conn.rcpt.26way,2.54mm, grey | TE Connectivity 2-215882-6 | RS Americas |
26 WAY GREY MK II RECP | Boersig |
TE Connectivity Multipole socket DIN 41651, 26 Contacts, N/A | Distrelec |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | Cable |
Contact Termination | IDC / IDT |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 2-215882-6?
Additional datasheets, footprints and schematics for 2-215882-6 are listed on our Part Details page. You can also find images and similar parts to 2-215882-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-215882-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-215882-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-215882-6 fall under?
The 2-215882-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-215882-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-215882-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-215882-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-215882-6 have stock available?
Authorised distributors including TE Store, Rapid Electronics, TTI Europe, RS and element14 have stock available or on a lead time for 2-215882-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-215882-6 often in real-time on the comparison pages.
What if I can't find stock of 2-215882-6?
You can fill out our help required form which you can use to request a quote for 2-215882-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.