Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F05366-000,
AMP-2-0215882-0 |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.91
|
93,694
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
93,087
in stock
|
Buy Now | |
Farnell
from US$1.04
|
74,529
in stock
|
Buy Now | |
Boersig
from US$0.91
|
18,554
in stock
|
Buy Now | |
TTI Europe
from US$0.72
|
5,985
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
3,276
in stock
|
Buy Now | |
element14
from US$0.80
|
3,204
in stock
|
Buy Now | |
TE Store
from US$1.34
|
1,435
in stock
|
Buy Now | |
Distrelec
from US$0.89
|
68
in stock
|
Buy Now | |
Conrad
from US$1.41
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,914
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Wire/Cable Type | Ribbon Cable |
Connector & Housing Type | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Headers&Wire Housings 20WAY GREY MKII RECP | Rapid Electronics |
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell |
20 WAY GREY MK II RECP | Boersig |
20P IDC FMALE W/POL 2.54MM | TTI Europe |
Idc Conn, Rcpt, 20Pos, 2Row, 2.54Mm | Newark Electronics |
SOCKET, IDC, CLASS 1, 20WAY | element14 |
20 WAY GREY MK II RECP Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Row-to-Row Spacing: 2.54 mm Wire-to-Board 20 2.54 mm .1" | Ribbon Cable Connector | Part Number: 2-215882-0 | Internal Number: 2-215882-0 | Alias Number: AMP-2-0215882-0 | TE Connectivity | TE Store |
TE Connectivity Multipole socket DIN 41651, 20Contacts | Distrelec |
Tested Cutting-terminal connector according to DIN 41651. | Conrad |
Plug | Transfer Multisort Elektronik |
Conn IDC Connector RCP 20 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet Abacus |
Ribbon cable conn.rcpt.20way,2.54mm,grey | RS |
Ribbon cable conn.rcpt.20way,2.54mm, grey, AMP-LATCH Series | TE Connectivity 2-215882-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | Cable |
Contact Termination | IDC / IDT |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 2-215882-0?
Additional datasheets, footprints and schematics for 2-215882-0 are listed on our Part Details page. You can also find images and similar parts to 2-215882-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-215882-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-215882-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-215882-0 fall under?
The 2-215882-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-215882-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-215882-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-215882-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-215882-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Boersig and TTI Europe have stock available or on a lead time for 2-215882-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-215882-0 often in real-time on the comparison pages.
What if I can't find stock of 2-215882-0?
You can fill out our help required form which you can use to request a quote for 2-215882-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.