Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 10g, .353oz |
Contact Material | AgSnO2 |
Terminal Type | PCB-THT |
Contact Current Class | 10 – 20A, 16A |
Contact Current Rating (Max) | 16A |
Contact Arrangement | 1 Form A (NO) |
Contact Number of Poles | 1 |
Product Height | 15.7mm, .618in |
Insulation Clearance Between Contact & Coil | .394in, 10mm |
Length Class (Mechanical) | 25 – 30mm |
Product Length | 1.142in, 29mm |
Insulation Clearance Class | 8mm |
Product Width | .5in, 12.7mm |
Width Class (Mechanical) | 12 – 16mm |
Height Class (Mechanical) | 15 – 16mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Coil Power Rating Class | 400 – 500mW |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Resistance | 1440Ω |
Coil Power Rating DC | 400mW |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 30A |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Carton |
実装方法 | Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Ambient Temperature Class | 70 – 85°C |
RZL INDUSTRIAL PCB RELAY 16A | TTI Europe |
Relay, RZ03-1A3-D024-R | TE Connectivity 2-2158000-9 | RS Americas |
Special Order: RZ03-1A3-D024-R Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 1440 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 1440 Ω | PCB Power Relay: 12-16 Amp & Monostable | Part Number: 2-2158000-9 | Internal Number: 2-2158000-9 | Alias Number: RZ03-1A3-D024-R | TE Connectivity | TE Store |
General Purpose Relays RZ03-1A3-D024-R | Sager |
Where can I find additional details, specifications and documents for a 2-2158000-9?
Additional datasheets, footprints and schematics for 2-2158000-9 are listed on our Part Details page. You can also find images and similar parts to 2-2158000-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2158000-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2158000-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2158000-9 fall under?
The 2-2158000-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-2158000-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2158000-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2158000-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2158000-9 have stock available?
Authorised distributors including TTI Europe, Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 2-2158000-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2158000-9 often in real-time on the comparison pages.
What if I can't find stock of 2-2158000-9?
You can fill out our help required form which you can use to request a quote for 2-2158000-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.