Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.76
|
6,378
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
6,378
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
6,378
in stock
|
Buy Now | |
Farnell
from US$0.83
|
5,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.62
|
60
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
TE Store
from US$0.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Family | Citizen CLL340, CXA 35xx, Citizen CLL330, Samsung LC026B, Samsung LC040B, LC013B |
---|---|
Number of Positions | 2 |
Optics Alignment | No |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Contact Base Material | Copper Alloy |
Operating Voltage | 250VDC |
Current Rating (Max) | 3A |
Housing Material | PBT GF |
Circuit Application | Power |
Enables Zhaga Compatibility | No |
LED Manufacturer | Samsung, Citizen |
Connector & Contact Terminates To | Wire & Cable |
COB Substrate Thickness | 1mm |
Product Type | LED Holder |
Sealable | No |
Connector System | Wire-to-Component |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C |
Led Lighting Mt.ing Accessories Led Hold |Amp Te Connectivity 2-2154857-3 | Newark Electronics |
LED Lighting Mt.ing Accessories LED HOLD | Rapid Electronics |
LED ARRAY HOLDER, SOCKET, 17.9MM | Farnell |
Connector: LED holder | Transfer Multisort Elektronik |
LED Holder With Current Rating 3.0A And Voltage Rating 250 VDC | Avnet America |
Special Order: Socket, SCALABLE LED, 2PC, Gold, w/TS Compatible LED: Samsung LC026B Cree CXA 35xx Samsung LC013B Citizen CLL340 Citizen CLL330 Samsung LC040B Lighting Connector Features Included: Not Optic Compatible Does Not Enable Zhaga Compatibility Operating Voltage: 250 VDC Termination Method to Wire & Cable: Poke-In Connector System: Wire-to-Component Samsung LC026B Not Optic Compatible | Lumawise Led Holder | Part Number: 2-2154857-3 | Internal Number: 2-2154857-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-2154857-3?
Additional datasheets, footprints and schematics for 2-2154857-3 are listed on our Part Details page. You can also find images and similar parts to 2-2154857-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2154857-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2154857-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2154857-3 fall under?
The 2-2154857-3 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2-2154857-3 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2154857-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2154857-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2154857-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 2-2154857-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2154857-3 often in real-time on the comparison pages.
What if I can't find stock of 2-2154857-3?
You can fill out our help required form which you can use to request a quote for 2-2154857-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.