2-215300-3 PCB Connectors by TE Connectivity

5P HV100 REC CON. TE, 8.5MM,TIN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Connector Profile Standard
Number of Positions 23
Number of Rows 1
PCB Mount Orientation Vertical
Stackable Yes
Contact Current Rating (Max) 3A
Contact Type Socket
Contact Layout Inline
PCB Contact Termination Area Plating Material Tin-Lead
PCB Contact Termination Area Plating Material Thickness 2.4 – 4µm, 94.48 – 157.48µin
Contact Shape & Form Square
Contact Protection Type Closed Entry Housing
Contact Mating Area Plating Material Tin
Contact Base Material Phosphor Bronze
Connector Height 8.5mm, .335in
PCB Thickness (Recommended) 1.6mm
コネクタの高さ 8.5mm
Centerline (Pitch) 2.54mm, .1in
Housing Color Green
Mating Entry Location Top
Housing Material Polyester - GF
UL Flammability Rating UL 94V-0
PCB Mount Retention Type Retention Solder Tails
PCB Mount Retention With
Solder Process Feature Board Standoff
Packaging Method Carton
実装方法 Carton
PCB Connector Assembly Type PCB Mount Receptacle
Connector System Board-to-Board
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 3.1mm, .122in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -55 – 105°C, -65 – 125°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-215300-3?

Additional datasheets, footprints and schematics for 2-215300-3 are listed on our Part Details page. You can also find images and similar parts to 2-215300-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-215300-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-215300-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-215300-3 fall under?

The 2-215300-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2-215300-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-215300-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-215300-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-215300-3 have stock available?

There is no stock from authorised distributors for 2-215300-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-215300-3 often in real-time on the comparison pages.

What if I can't find stock of 2-215300-3?

You can fill out our help required form which you can use to request a quote for 2-215300-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay