Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Pairs per Column | 4 |
---|---|
Number of Loaded Positions | 291 |
Number of Pairs | 88 |
Board-to-Board Configuration | Mezzanine |
Number of Signal Positions | 4 |
Stackable | No |
PCB Mount Orientation | Vertical |
Number of Positions | 291 |
Number of Power Positions | 0 |
PCB Contact Termination Area Plating Material Thickness | .5 – 2.54µm, 19.68 – 100µin |
Contact Mating Area Plating Material Thickness | .076µm, 3µin |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Layout | Staggered |
コネクタの高さ | 24.8mm |
Stack Height | 25mm, .984in |
Connector Height | .976in, 24.8mm |
PCB Thickness (Recommended) | .8in, .06mm |
Impedance | 100Ω |
Operating Voltage | 250VAC, 0VDC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .12in, 6.09mm, .24in, 1.27mm, 3.04mm, .05in |
Mating Entry Location | Top |
Housing Material | LCP (High Temp Thermoplastic) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Retention | With |
PCB Mount Alignment Type | Post Polarization |
PCB Mount Alignment | With |
Solder Process Feature | Board Standoff |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Header Only |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Data Rate | 16Gb/s |
Termination Post & Tail Length | .057in, 1.45mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Where can I find additional details, specifications and documents for a 2-2149790-5?
Additional datasheets, footprints and schematics for 2-2149790-5 are listed on our Part Details page. You can also find images and similar parts to 2-2149790-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2149790-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2149790-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2149790-5 fall under?
The 2-2149790-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-2149790-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2149790-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2149790-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2149790-5 have stock available?
There is no stock from authorised distributors for 2-2149790-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2149790-5 often in real-time on the comparison pages.
What if I can't find stock of 2-2149790-5?
You can fill out our help required form which you can use to request a quote for 2-2149790-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.