Status: | Unknown |
---|---|
Series: | ELO Series |
RoHS: | Unknown |
Pitch Spacing | 0.68mm |
---|---|
No. of Contacts | 24Contacts |
Gender | - |
Product Range | ELO Series |
Contact Termination Type | Press Fit |
No. of Rows | 12Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
Connector Type | - |
Contact Termination | Press Fit Vertical |
External Depth | 10.3mm |
External Length / Height | 1.75mm |
External Width | 9.3mm |
Material | Thermo Plastic |
CONNECTOR, FRAME, PRESS FIT, 24WAY | element14 |
Where can I find additional details, specifications and documents for a 2-2143362-4?
Additional datasheets, footprints and schematics for 2-2143362-4 are listed on our Part Details page. You can also find images and similar parts to 2-2143362-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2143362-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2143362-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2143362-4 fall under?
The 2-2143362-4 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-2143362-4 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2143362-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2143362-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2143362-4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 2-2143362-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2143362-4 often in real-time on the comparison pages.
What if I can't find stock of 2-2143362-4?
You can fill out our help required form which you can use to request a quote for 2-2143362-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.