Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Mating Tab Thickness | .031in, .8mm |
---|---|
Crimp Type | F-Crimp |
Mating Tab Width | 2.8mm, .11in |
Typical Current Rating | 30A |
Terminal & Splice Type | Tab |
Interface Plating | Silver (Ag) |
Wire Size | 1.5 – 2.5mm² |
Wire Size Search | 15AWG, 2.5mm², 2mm², 1.5mm² |
Wire Insulation Diameter | 2.4 – 3.7mm |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 2700 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Automotive Contact, Pin, 15Awg, Crimp Rohs Compliant: Yes |Te Connectivity 2-2141598-2 | Newark Electronics |
AUTOMOTIVE CONTACT, PIN, 15AWG, CRIMP | element14 |
AMP Timer Series 15-13 AWG 30 A Stamped and Formed Tab Crimp Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
TAB 2.8X0.8 CONTACT CF SRC AG | TTI Europe |
Where can I find additional details, specifications and documents for a 2-2141598-2?
Additional datasheets, footprints and schematics for 2-2141598-2 are listed on our Part Details page. You can also find images and similar parts to 2-2141598-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2141598-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2141598-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2141598-2 fall under?
The 2-2141598-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-2141598-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2141598-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2141598-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2141598-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 2-2141598-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2141598-2 often in real-time on the comparison pages.
What if I can't find stock of 2-2141598-2?
You can fill out our help required form which you can use to request a quote for 2-2141598-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.