Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 5 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Height Above PC Board | 6.5mm |
Operating Voltage | 30VDC |
Housing Color | Black |
Housing Material | Thermoplastic |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Quantity | 450 |
実装方法 | Reel |
Packaging Method | Reel |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Mobile Phone Battery Connector | No |
Connector & Housing Type | Jack |
Sealable | No |
Type of Connector | Rectangular DC jack |
Termination Post & Tail Length | 1.2mm |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
CONNECTOR, RCPT, 5POS, 1ROW, -999MM | Farnell |
Dc Power Jack Conn Dip Type |Amp Te Connectivity 2-2129345-1 | Newark Electronics |
DIP SW/SIP SW DC Power Jack Conn DIP type | Rapid Electronics |
TE Connectivity DC Power Jack Conn DIP type DIP Switches / SIP Switches DC Power Jack Conn DIP type | Distrelec |
Conn Power RCP 5 POS Solder RA SMD 5 Terminal 1 Port T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2-2129345-1?
Additional datasheets, footprints and schematics for 2-2129345-1 are listed on our Part Details page. You can also find images and similar parts to 2-2129345-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2129345-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2129345-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2129345-1 fall under?
The 2-2129345-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-2129345-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2129345-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2129345-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2129345-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-2129345-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2129345-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2129345-1?
You can fill out our help required form which you can use to request a quote for 2-2129345-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.