Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Style | Long |
---|---|
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold over Copper |
Contact Current Rating (Max) | 5A |
Contact Size | 20 |
Post Diameter | .019mm, .48in |
For Use With | HD-20 Plug Connector |
High Current | No |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Contact |
Termination Post Length | 8.38in, .33mm |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Where can I find additional details, specifications and documents for a 2-212565-2?
Additional datasheets, footprints and schematics for 2-212565-2 are listed on our Part Details page. You can also find images and similar parts to 2-212565-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-212565-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-212565-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-212565-2 fall under?
The 2-212565-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-212565-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-212565-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-212565-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-212565-2 have stock available?
There is no stock from authorised distributors for 2-212565-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-212565-2 often in real-time on the comparison pages.
What if I can't find stock of 2-212565-2?
You can fill out our help required form which you can use to request a quote for 2-212565-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.