Prices starting from US$9.95
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$13.34 |
449
|
Buy Now | |
Rapid Electronics | US$12.55 |
449
|
Buy Now | |
Chip One Stop | US$11.00 |
449
|
Buy Now | |
Farnell | US$12.99 |
363
|
Buy Now | |
Future Electronics | US$9.95 |
10
|
Buy Now | |
Avnet America | US$10.36 |
-
|
Buy Now | |
RS Americas | US$13.10 |
-
|
Buy Now | |
Newark Electronics | - |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Boot Color | Blue |
---|---|
Epoxyless | No |
Connector Color | Blue |
Endface Geometry | PC |
Outside Cable Diameter | .188 – .31in, 4.8 – 8mm |
Fiber Diameter | 125µm |
Housing Color | Blue |
Packaging Quantity | 1 |
Packaging Method | Blister |
System | LIGHTCRIMP |
Mode | Singlemode |
Fiber Type | OM2 |
Pre-Polished | No |
Connector Style | Duplex |
VARIANT 14 METAL PLUG FO LC SINGLE MODE | Rapid Electronics |
TE Connectivity VARIANT 14 | Distrelec |
FIBRE OPTIC CONN, LC, SINGLE MODE | Farnell |
VARIANT 14 Push-Pull Fiber Optic LC Single Mode Metal Plug | Future Electronics |
VARIANT 14 | Avnet America |
Connector, Variant 14 | RS Americas |
Variant 14 Metal Plug Fo Lc Single Mode |Amp Te Connectivity 2-2120864-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-2120864-1?
Additional datasheets, footprints and schematics for 2-2120864-1 are listed on our Part Details page. You can also find images and similar parts to 2-2120864-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2120864-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2120864-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2120864-1 fall under?
The 2-2120864-1 is listed under Fiber Optics > Fiber Optic Connectors > Standard Fiber Connectors > LC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-2120864-1 when available in the LC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2120864-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2120864-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2120864-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Future Electronics have stock available or on a lead time for 2-2120864-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2120864-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2120864-1?
You can fill out our help required form which you can use to request a quote for 2-2120864-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.