Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.15
|
92,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
92,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
92,000
in stock
|
Buy Now | |
TE Store
from US$0.17
|
49,915
in stock
|
Buy Now | |
Farnell
from US$0.15
|
48,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Current Rating (Max) | 3.5A |
Voltage | 300VDC, 400VAC |
Centerline (Pitch) | .098mm, 2.5in |
Housing Color | Black |
Product Type | Connector |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Lighting Conn Contact Tab Tin Plated 22-26 Awg |Amp Te Connectivity 2-2106124-2 | Newark Electronics |
Lighting Conn Contact Tab Tin Plated 22-26 AWG | Rapid Electronics |
Contact, Tab, Tin Plated, 22-26 AWG Connector System: Wire-to-Wire Number of Positions: 1 Centerline (Pitch): .1 mm Centerline (Pitch): 2.5 in Sealable: Yes Wire-to-Wire 1 .1 mm 2.5" | Plug & Socket Lighting Connector | Part Number: 2-2106124-2 | Internal Number: 2-2106124-2 | TE Connectivity | TE Store |
CONTACT, SOCKET, CRIMP | Farnell |
SlimSeal Solid State Lighting 22-26 AWG Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
CONTACT, TAB, TIN PLATED, 22-2 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-2106124-2?
Additional datasheets, footprints and schematics for 2-2106124-2 are listed on our Part Details page. You can also find images and similar parts to 2-2106124-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2106124-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2106124-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2106124-2 fall under?
The 2-2106124-2 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-2106124-2 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2106124-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2106124-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2106124-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Farnell have stock available or on a lead time for 2-2106124-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2106124-2 often in real-time on the comparison pages.
What if I can't find stock of 2-2106124-2?
You can fill out our help required form which you can use to request a quote for 2-2106124-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.