Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Color | Orange |
---|---|
Cable Exit Angle | Other |
Body Material | PA GF |
Number of Rows | 1 |
Number of Positions | 2 |
Width | 2.31in, 58.9mm |
Height | 4.32in, 109.9mm |
Length | 4.37in, 111.2mm |
Nominal Voltage Architecture | 24V, 42V, 12V, 125V, 240V, 48V, 90V, 80V |
Operating Voltage | 450VDC |
Agency/Standard | SAE/USCAR-2 |
Mounting Feature | Without |
Terminal Position Assurance | No |
Serviceable | No |
Connector Position Assurance Capable | Yes |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | Yes |
Hybrid Connector | Yes |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 149°F, -40 – 65°C |
Conn Housing Sealed Power Housing PL 2 POS ST | Avnet America |
Where can I find additional details, specifications and documents for a 2-2103172-7?
Additional datasheets, footprints and schematics for 2-2103172-7 are listed on our Part Details page. You can also find images and similar parts to 2-2103172-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2103172-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2103172-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2103172-7 fall under?
The 2-2103172-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-2103172-7 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2103172-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2103172-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2103172-7 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-2103172-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2103172-7 often in real-time on the comparison pages.
What if I can't find stock of 2-2103172-7?
You can fill out our help required form which you can use to request a quote for 2-2103172-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.