Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Yellow |
---|---|
Cable Exit Angle | 90° |
Body Material | PA GF |
Number of Positions | 24 |
Number of Rows | 3 |
Mating Tab Width | .64mm, .025in |
Width | 48.36mm, 1.9in |
Length | 50.68mm, 1.99in |
Height | 39.45mm, 1.55in |
Centerline (Pitch) | .1in, 2.54mm |
Agency/Standard | GMW3191 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 50 |
Connector System | Wire-to-Device, Wire-to-Board |
Row-to-Row Spacing | .039in, 1mm |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Add By Accessory |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Where can I find additional details, specifications and documents for a 2-2098923-2?
Additional datasheets, footprints and schematics for 2-2098923-2 are listed on our Part Details page. You can also find images and similar parts to 2-2098923-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2098923-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2098923-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2098923-2 fall under?
The 2-2098923-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-2098923-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2098923-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2098923-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2098923-2 have stock available?
There is no stock from authorised distributors for 2-2098923-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2098923-2 often in real-time on the comparison pages.
What if I can't find stock of 2-2098923-2?
You can fill out our help required form which you can use to request a quote for 2-2098923-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.