Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Color | White |
---|---|
Keying Arrangement | LV-2 |
Preloaded | Yes |
Keyed | Yes |
Number of Rows | 1 |
Number of Positions | 2 |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Accepts Contact Gender | Socket |
Contact Type | Pin |
Contact Current Rating | 7A |
Contact Material (Socket) | Phosphor Bronze |
Cable Assembly Length | 2438.4mm, 96in |
Wire Size | 18AWG, .823mm² |
Connector Length | 36mm, 1.41in |
Voltage Rating | 42VDC |
動作電圧 | 125 V |
Operating Voltage Reference | AC |
Centerline | .141in, 3.6mm |
Housing Material | PBT 15GF |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Retention Type | Latch(ing) |
Mating Retention | With |
Mating Alignment Type | Keyed |
For Use With | Plug Part Number 293388-x |
Packaging Method | Box |
Wire/Cable Type | Discrete Wire |
Connector Style | UL |
Shielded | No |
Product Line | NECTOR S LINE 2POS MALE TO FEMALE |
Make First / Break Last | No |
Cable Assembly Type | 7.5mm Mini HVL |
Sealed | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type (End A) | Receptacle |
Applies To | Wire/Cable |
Product Type | Cable Assembly |
Cable Assembly System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
C/A Nector S Outlet To Pigtail Lv-2 Svt |Te Connectivity 2-2083077-2 | Newark Electronics |
CABLE ASSY NECTOR S MALE TO PIGTAIL, UL | Avnet America |
Where can I find additional details, specifications and documents for a 2-2083077-2?
Additional datasheets, footprints and schematics for 2-2083077-2 are listed on our Part Details page. You can also find images and similar parts to 2-2083077-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2083077-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2083077-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2083077-2 fall under?
The 2-2083077-2 is listed under Cable Assemblies > Copper Cable Assemblies > Lighting Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2-2083077-2 when available in the Lighting Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2083077-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2083077-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2083077-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2-2083077-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2083077-2 often in real-time on the comparison pages.
What if I can't find stock of 2-2083077-2?
You can fill out our help required form which you can use to request a quote for 2-2083077-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.