Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.63
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Cavities | 6 |
Number of Positions | 6 |
Preloaded | No |
Contact Type | Tab |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Length | .64in, 16.28mm |
Panel Thickness | .8 – 2 mm, .031 – .078 in |
Height | 21mm, .826in |
Width | 13.9mm, .547in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Polyester GF |
Housing Color | Natural |
CSA File Number | LR7189 |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
UL Rating | Recognized |
VDE Tested | No |
Panel Mount | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Circuit Application | Signal |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Row-to-Row Spacing | .129in, 3.3mm |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector Style | Plug |
Series Number | 1000 |
Product Type | Connector |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector Housing Plug 6Position 2.5mm Straight Panel Mount Natural | Avnet America |
Where can I find additional details, specifications and documents for a 2-2069829-3?
Additional datasheets, footprints and schematics for 2-2069829-3 are listed on our Part Details page. You can also find images and similar parts to 2-2069829-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2069829-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2069829-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2069829-3 fall under?
The 2-2069829-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-2069829-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2069829-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2069829-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2069829-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-2069829-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2069829-3 often in real-time on the comparison pages.
What if I can't find stock of 2-2069829-3?
You can fill out our help required form which you can use to request a quote for 2-2069829-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.