Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Pairs | 56 |
Number of Power Positions | 6 |
Board-to-Board Configuration | Mezzanine |
Number of Positions | 190 |
Pairs per Column | 8 |
Stackable | Yes |
Number of Signal Positions | 8 |
Number of Loaded Positions | 184 |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Layout | Staggered |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 1.5A |
PCB Thickness (Recommended) | .8in, .06mm |
Stack Height | 28mm, 1.102in |
コネクタの高さ | 27.8mm |
Connector Height | 27.8mm, 1.09254in |
Impedance | 100Ω |
Dielectric Withstanding Voltage (Max) | 750VAC |
Operating Voltage | 250VAC, 6VDC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | 6.09mm, .24in, 1.27mm, 2.28mm, 3.04mm, .12in, .09in, .05in |
Housing Material | LCP (High Temp Thermoplastic) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Assembly Process Feature | None |
Circuit Application | Power & Signal |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 24 |
Connector System | Board-to-Board |
Header Type | Header Only |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Data Rate | 16Gb/s |
Termination Post & Tail Length | 2.05mm, 1.45mm, .057in, .08in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Strada Mesa,hd,st,056,000,06,pb,n,28 |Te Connectivity 2-2057460-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-2057460-8?
Additional datasheets, footprints and schematics for 2-2057460-8 are listed on our Part Details page. You can also find images and similar parts to 2-2057460-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2057460-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2057460-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2057460-8 fall under?
The 2-2057460-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-2057460-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2057460-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2057460-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2057460-8 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-2057460-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2057460-8 often in real-time on the comparison pages.
What if I can't find stock of 2-2057460-8?
You can fill out our help required form which you can use to request a quote for 2-2057460-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.