2-2057360-3 PCB Connectors by TE Connectivity

SM,HD,ST,080,000,00,PB,N,23

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Pairs 80
Stackable Yes
PCB Mount Orientation Vertical
Number of Signal Positions 8
Number of Power Positions 0
Number of Loaded Positions 259
Number of Positions 259
Pairs per Column 8
Board-to-Board Configuration Mezzanine
Contact Mating Area Plating Material Thickness 2.99212µin, .076µm
Contact Current Rating (Max) 1.5A
Contact Mating Area Plating Material Gold
Contact Base Material Copper Alloy
PCB Contact Termination Area Plating Material Thickness .5 – 2.54µm, 19.685 – 100µin
Contact Layout Staggered
PCB Contact Termination Area Plating Material Tin-Lead
Contact Type Pin
Contact Shape & Form Round
Connector Height .89604in, 22.8mm
Stack Height 23mm, .905in
コネクタの高さ 22.8mm
PCB Thickness (Recommended) .8in, .06mm
Dielectric Withstanding Voltage (Max) 750VAC
Insulation Resistance 1000MΩ
Impedance 100Ω
Operating Voltage 250VAC, 0VDC
Centerline (Pitch) 6.09mm, .24in, 1.27mm, 3.04mm, .05in, .12in
Housing Material LCP (High Temp Thermoplastic)
Housing Color Black
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Mating Retention With
Mating Alignment With
PCB Mount Alignment Without
PCB Mount Retention Without
Assembly Process Feature None
Circuit Application Power & Signal
Packaging Quantity 24
Packaging Method Package
実装方法 Package
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Sealable No
Header Type Header Only
PCB Connector Assembly Type PCB Mount Header
Data Rate 16Gb/s
Termination Post & Tail Length .057in, 1.45mm
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 185°F, -55 – 85°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-2057360-3?

Additional datasheets, footprints and schematics for 2-2057360-3 are listed on our Part Details page. You can also find images and similar parts to 2-2057360-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-2057360-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2057360-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-2057360-3 fall under?

The 2-2057360-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2-2057360-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2057360-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-2057360-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-2057360-3 have stock available?

There is no stock from authorised distributors for 2-2057360-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-2057360-3 often in real-time on the comparison pages.

What if I can't find stock of 2-2057360-3?

You can fill out our help required form which you can use to request a quote for 2-2057360-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay