Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.37
|
186,257
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
186,257
in stock
|
Buy Now | |
Rapid Electronics
from US$1.22
|
186,257
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
186,257
in stock
|
Buy Now | |
Farnell
from US$1.69
|
149,500
in stock
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ejector Type | Push-Pull |
---|---|
Number of Contacts | 6 |
Number of Positions | 6 |
Card Insertion Style | Normal Insertion |
Card Detection Switch | Without |
Contact Base Material | Selective Gold |
Contact Current Rating (Max) | .5A |
Height Above PC Board | 2mm, .079in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Contact Retention | Yes |
PCB Mounting Style | Surface Mount |
Connector Stabilization Ribs | Without |
Durability Rating | 1500Cycles |
Circuit Application | Signal |
注释 | Scalable Sliding, Two Piece Clip, 6-Position |
Packaging Method | Tape & Reel |
Packaging Quantity | 1300 |
Connector & Contact Terminates To | Printed Circuit Board |
Card Guide Slots | With |
Product Type | Connector |
Module Type | SIM (Security Identity Module) |
Card Stop | Without |
Card Type | 2FF mini SIM |
Operating Temperature Range | -30 – 85°C, -22 – 185°F |
Memory Card Connectors Scalable Shielded Sim 6 |Amp Te Connectivity 2-2042647-0 | Newark Electronics |
Scalable Shielded SIM 6 pos | Rapid Electronics |
TE Connectivity Scalable Shielded SIM 6 pos Memory Card Connectors Scalable Shielded SIM 6 pos | Distrelec |
CONNECTOR, MINI SIM, 6POS | Farnell |
SCALABLE SHIELDED SIM 6 POS | Avnet America |
Where can I find additional details, specifications and documents for a 2-2042647-0?
Additional datasheets, footprints and schematics for 2-2042647-0 are listed on our Part Details page. You can also find images and similar parts to 2-2042647-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2042647-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2042647-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2042647-0 fall under?
The 2-2042647-0 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > SIM Card Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-2042647-0 when available in the SIM Card Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2042647-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2042647-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2042647-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-2042647-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2042647-0 often in real-time on the comparison pages.
What if I can't find stock of 2-2042647-0?
You can fill out our help required form which you can use to request a quote for 2-2042647-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.