Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Assembly Process Feature Material | Polyimide Film |
Post Size | .5mm |
Board-to-Board Configuration | Vertical |
Number of Positions | 24 |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material Thickness | 2.54µm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material Thickness | 1.27µm |
Contact Type | Socket |
Stack Height | .177in, 4.5mm |
Row-to-Row Spacing | 2mm, .079in |
Dielectric Withstanding Voltage (Max) | 650VAC |
Operating Voltage | 200VAC |
Housing Material | LCP (High Temp Thermoplastic) |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Black |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Alignment | With |
Assembly Process Feature | Pick and Place Cover |
Position Locations Omitted | None |
実装方法 | Tape Mounted on Reel |
Packaging Method | Tape Mounted on Reel |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C |
Box Header,rec., 2.0Mm, 24Pos, V/T, Smt |Te Connectivity 2-2041069-4 | Newark Electronics |
Conn Socket Strip SKT 24 POS 2mm Solder ST SMD Tape Mounted on Reel | Avnet America |
Connector, BOX HEADER, REC., 2.0mm, 24POS, V/T, SMT | TE Connectivity 2-2041069-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-2041069-4?
Additional datasheets, footprints and schematics for 2-2041069-4 are listed on our Part Details page. You can also find images and similar parts to 2-2041069-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2041069-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2041069-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2041069-4 fall under?
The 2-2041069-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-2041069-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2041069-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2041069-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2041069-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-2041069-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2041069-4 often in real-time on the comparison pages.
What if I can't find stock of 2-2041069-4?
You can fill out our help required form which you can use to request a quote for 2-2041069-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.