Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.64
|
10,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
10,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
10,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
10,500
in stock
|
Buy Now | |
Farnell
from US$0.90
|
10,500
in stock
|
Buy Now | |
TE Store
from US$0.94
|
2,888
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
FPC Connector Actuator Color | Black |
---|---|
Number of Positions | 51 |
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | 3.937µin, .1µm |
Contact Mating Location | Bottom |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Thickness | 3.937µin, .1µm |
Contact Layout | Staggered |
Contact Shape & Form | Single Beam |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | .2A |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
Connector Height | .051in, 1.3mm |
Connector Width | 3.2mm, .126in |
Accepts Flex Cable Thickness | .00787in, .2mm |
コネクタの高さ | 1.3mm |
Connector Length | .57in, 14.5mm |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | .009in, .25mm |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Circuit Identification Feature | Without |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
Packaging Quantity | 3500 |
実装方法 | Tape & Reel |
Wire/Cable Type | FFC, FPC |
Connector & Contact Terminates To | Printed Circuit Board, Flexible Printed Circuit (FPC) |
FPC Actuator Type | Rear Flip (Front Hinge) |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Flex-to-Board |
Insertion Force Type | Zero Insertion Force (ZIF) |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | .6mm, .024in |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
Ffc & Fpc Connectors .25Mm 51Pos Fpc/Fcc |Amp Te Connectivity 2-2040832-1 | Newark Electronics |
FFC&FPC Connectors .25MM 51POS FPC/FCC | Rapid Electronics |
TE Connectivity - AMP FPC Con EMBOSS TAPING 0.25FPC BF-L-1.3 | Distrelec |
FFCFPC PC BOARD CONNECTORS | Farnell |
EMBOSS TAPING 0.25FPC BF-L-1.3 Connector System: Flex-to-Board Number of Positions: 51 Centerline (Pitch): .009 in Centerline (Pitch): .25 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 51 .009" .25 mm | 0.25Mm Fpc Connector | Part Number: 2-2040832-1 | Internal Number: 2-2040832-1 | .009" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-2040832-1?
Additional datasheets, footprints and schematics for 2-2040832-1 are listed on our Part Details page. You can also find images and similar parts to 2-2040832-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2040832-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2040832-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2040832-1 fall under?
The 2-2040832-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-2040832-1 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2040832-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2040832-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2040832-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-2040832-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2040832-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2040832-1?
You can fill out our help required form which you can use to request a quote for 2-2040832-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.