2-2029265-0 Power Connectors by TE Connectivity

20P VAL-U-LOK VRTHDR W/PGS GW

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.02

Distributor Stock
Logo for Newark
Newark
from US$1.08
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.02
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.33
-
Buy Now
Logo for TE Store
TE Store
from US$1.48
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Row-to-Row Spacing .165in, 4.2mm
Number of Power Positions 20
Number of Rows 2
Number of Positions 20
Contact Retention Without
Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 9A
Contact Layout Inline
Contact Mating Area Plating Material Tin
Multiple Contact Types With
Width 9.75mm, .384in
Accepts Wire Insulation Diameter Range .047 – .122in, 1.2 – 3.1mm
PCB Thickness (Recommended) 1.78in, .7mm
Height 12.8mm, .504in
Length 1.69in, 43.2mm
Operating Voltage 600VAC
Centerline (Pitch) .165in, 4.2mm
Housing Material Polyamide
UL Flammability Rating UL 94V-0
Housing Color Natural
Circuit Identification Feature With
UL Rating Recognized
Agency/Standard CSA, UL
Agency/Standard Number E28476
CSA File Number 208567
Glow Wire Rating GWT 750°C (Without Flame)
Mating Alignment With
Connector Mounting Type Board Mount
Mating Retention With
PCB Mount Alignment With
Mating Alignment Type Keyed
PCB Mount Retention With
Mating Retention Type Latch
PCB Mount Retention Type Boardlock
Circuit Application Power
Packaging Method Tray, Box & Tray
Connector System Wire-to-Board
Contact Type Pin
Sealable No
Header Type Shrouded
Housing Type Plug
Connector & Contact Terminates To Printed Circuit Board
Product Type Header
Termination Post & Tail Length 3.5mm, .138in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 221°F, -40 – 105°C

Alternative Descriptions

20P Val-U-Lok Vrthdr W/Pgs Gw |Te Connectivity 2-2029265-0 | Newark Electronics
Conn Power HDR 20 POS 4.2mm Solder ST Thru-Hole 20 Terminal 1 Port Tray | Avnet America
Circular Connector, 20P VAL-U-LOK VRTHDR W/PGS GW VAL-U-LOK Series | TE Connectivity 2-2029265-0 | RS Americas
Special Order: 20P VAL-U-LOK VRTHDR W/PGS GW Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 20 | Rectangular Power Connector | Part Number: 2-2029265-0 | Internal Number: 2-2029265-0 | 4.2 mm | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-2029265-0?

Additional datasheets, footprints and schematics for 2-2029265-0 are listed on our Part Details page. You can also find images and similar parts to 2-2029265-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-2029265-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2029265-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-2029265-0 fall under?

The 2-2029265-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-2029265-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2029265-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-2029265-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-2029265-0 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 2-2029265-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-2029265-0 often in real-time on the comparison pages.

What if I can't find stock of 2-2029265-0?

You can fill out our help required form which you can use to request a quote for 2-2029265-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay