Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 0 |
---|---|
Number of Power Positions | 20 |
Number of Rows | 2 |
Row-to-Row Spacing | 4.2mm, .165in |
PCB Mount Orientation | Vertical |
Number of Positions | 20 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Contact Layout | Inline |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Width | .386in, 9.8mm |
Height | 12.8mm, .504in |
Length | 1.7in, 43.2mm |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .165in, 4.2mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon 66 GF20 |
Circuit Identification Feature | With |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
CSA File Number | 208567 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Mating Retention | With |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention Type | Latch |
Mating Alignment Type | Keyed |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 120 |
Contact Type | Pin |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
20P Val-U-Lok Vrthdr W/Pgs Gw |Te Connectivity 2-2029059-0 | Newark Electronics |
Conn Power HDR 20 POS 4.2mm Solder ST Thru-Hole 20 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2-2029059-0?
Additional datasheets, footprints and schematics for 2-2029059-0 are listed on our Part Details page. You can also find images and similar parts to 2-2029059-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2029059-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2029059-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2029059-0 fall under?
The 2-2029059-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-2029059-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2029059-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2029059-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2029059-0 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-2029059-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2029059-0 often in real-time on the comparison pages.
What if I can't find stock of 2-2029059-0?
You can fill out our help required form which you can use to request a quote for 2-2029059-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.