Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Type | Pin |
Mating Pin Diameter | .025in |
Terminal Orientation | Offset |
Terminal & Splice Type | Pin |
Underplating Material | Nickel |
Magnet Wire Size | 26 – 23AWG, .4 – .63mm |
Stock Thickness (Magnet Wire Side) | .32mm, .0125in |
Material Thickness | .32mm, .0125in |
Terminal Height | .268in, 6.8mm |
Overall Length | 16.7mm, .657in |
Packaging Method | Bag, Reel/Carton |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Magmate-Mqs Terminal |Amp Te Connectivity 2-1987224-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-1987224-7?
Additional datasheets, footprints and schematics for 2-1987224-7 are listed on our Part Details page. You can also find images and similar parts to 2-1987224-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1987224-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1987224-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1987224-7 fall under?
The 2-1987224-7 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-1987224-7 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1987224-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1987224-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1987224-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 2-1987224-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1987224-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1987224-7?
You can fill out our help required form which you can use to request a quote for 2-1987224-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.