2-1986981-5 Terminal Blocks & Strips by TE Connectivity

25P, HDR,5.08 MM ,270 DEG,MODULAR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Interlock Without
Closed End Without
Number of Rows 1
Number of Positions 25
Contact Mating Area Plating Material Tin
Contact Base Material Copper Alloy
Contact Mount Through Hole
Contact Current Rating (Max) 15A
PCB Tail Length 2.6mm, .102in
Current Rating (Max) 15A
Voltage 300VAC
Housing Material PA 66
Centerline (Pitch) .2in, 5.08mm
Housing Color Green
Connector Mounting Type Board Mount
Screwless Terminal Block Yes
Mounting Angle Right Angle
Screw Flange Without
Circuit Application Power & Signal
Packaging Method Box
Packaging Quantity 25
Connector System Wire-to-Board
Wire Protection With
Connector & Contact Terminates To Printed Circuit Board
Header Type Partially Shrouded
Block Type PCB Mount
Connector Style Header
Operating Temperature Range -40 – 221°F, -40 – 105°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1986981-5?

Additional datasheets, footprints and schematics for 2-1986981-5 are listed on our Part Details page. You can also find images and similar parts to 2-1986981-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1986981-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1986981-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1986981-5 fall under?

The 2-1986981-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 2-1986981-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1986981-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1986981-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1986981-5 have stock available?

There is no stock from authorised distributors for 2-1986981-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1986981-5 often in real-time on the comparison pages.

What if I can't find stock of 2-1986981-5?

You can fill out our help required form which you can use to request a quote for 2-1986981-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay