Interlock | Without |
---|---|
Lever Color | White |
Number of Positions | 22 |
Number of Rows | 2 |
Wire Entry Angle | Side |
Threaded Flange | Without |
Contact Base Material | Copper Alloy |
Pin Length | 3.5mm, .138in |
Contact Current Rating (Max) | 16A |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | 3.5mm, .138in |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Current Rating (Max) | 16A |
Voltage | 300VAC |
Housing Material | PA 66 |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Green |
Mounting Angle | Straight |
Screw Flange | Without |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | Yes |
Circuit Application | Power & Signal |
Packaging Quantity | 25 |
Header Type | Header Only |
Wire Protection | With |
Connector System | Wire-to-Board |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Block Type | Spring Terminal Block |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SCREWLESS, SW,22P,5.08 PCB Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 22 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 22 .2" | PCB Terminal Block | Part Number: 2-1986712-2 | Internal Number: 2-1986712-2 | .2" | TE Connectivity | TE Store |
Screwless, Sw,22P,5.08 Pcb |Amp Te Connectivity 2-1986712-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-1986712-2?
Additional datasheets, footprints and schematics for 2-1986712-2 are listed on our Part Details page. You can also find images and similar parts to 2-1986712-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1986712-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1986712-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1986712-2 fall under?
The 2-1986712-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2-1986712-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1986712-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1986712-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1986712-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2-1986712-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1986712-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1986712-2?
You can fill out our help required form which you can use to request a quote for 2-1986712-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.