2-1985844-5

Fiber Optics

> Fiber Optic Cable Assemblies

> Rugged Fiber Cable Assemblies

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-1985844-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-1985844-5
Series Information for 2-1985844-5 - TE Connectivity
  • Status: Active
  • Product Code: L286
  • Global Product Line: Z77
  • GPL Description: Data and Devices

Description

FOSM ODC LEAD 5.5 2PLUG - LC/DPX 250M

Specifications

Boot Type (Right):
Bend Limiting
Connector Color (End B):
Blue
Boot Color (Right):
Blue
Boot Type (Left):
Bend Limiting
Boot Color (Left):
Blue
Cable Jacket Color:
Black
Connector Color (End A):
Blue
Cable Buffering:
Buffered
Exit Angle to Exit Angle:
180° to 180°
Number of Fibers:
2
Fiber Diameter:
9/125µm
Outside Cable Diameter:
.216in, 5.5mm
Cable Assembly Length:
250m
Connector Type (End A):
ODC
Connector Style (End A):
Plug
Product Type:
Cable Assembly
Fiber Type:
SM
Cable Assembly Type:
2 Plug to LC Duplex
Mode:
Singlemode
Connector Style (End B):
Duplex
Cable Type:
Fiber Optic Cable (FOCAB) ODC
Connector Type (End B):
LC

Compatibility

  • Compatible Parts: 1985839-2
  • Lead free solder process: Not reviewed for solder process capability