2-1985650-8 Fiber Optic Cable Assemblies by TE Connectivity

C/A,B/O 62.5/125,ODVA TO ST

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Cable Jacket Color Black
Boot Color (Right) Beige
Boot Color (Left) Black
Boot Type (Left) Standard
Connector Color (End A) Beige
Boot Type (Right) Short
Ferrule Material Ceramic
Number of Connectors (End A) 2
Number of Fibers 2
Number of Connectors (End B) 2
Cable Buffering Tight Buffer
Outside Cable Diameter 7.5mm, .295in
Fiber Diameter 62.5/125µm
Flammability Rating OFNR (Riser) Jacket
Cable Assembly Length 27.7 – 28.3m
System OPTIMATE
Mode Multimode
Cable Type OFNR
Connector Style (End A) Duplex
Fiber Channel No
Connector Type (End A) LC
Product Type Cable Assembly
Cable Assembly Type LC Duplex to ST Simplex (2)
Insertion Loss A (Max) .54dB
Insertion Loss B (Max) .54dB

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1985650-8?

Additional datasheets, footprints and schematics for 2-1985650-8 are listed on our Part Details page. You can also find images and similar parts to 2-1985650-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1985650-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1985650-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1985650-8 fall under?

The 2-1985650-8 is listed under Fiber Optics > Fiber Optic Cable Assemblies > Fiber Optic Patch Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 2-1985650-8 when available in the Fiber Optic Patch Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1985650-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1985650-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1985650-8 have stock available?

There is no stock from authorised distributors for 2-1985650-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1985650-8 often in real-time on the comparison pages.

What if I can't find stock of 2-1985650-8?

You can fill out our help required form which you can use to request a quote for 2-1985650-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay