Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Post Size | .64mm |
---|---|
Number of Positions | 26 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
Mating Post Length | 8.13mm, .32in |
Contact Type | Pin |
Contact Shape & Form | Square |
Row-to-Row Spacing | 2.54mm, .1in |
Product Height | .41in, 10.42mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Approved Standards | CSA LR7189 |
Zugelassene Standards | CSA LR7189 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Packaging Method | Box & Tube |
実装方法 | Box & Tube |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .05in, 1.27mm |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Housing | No |
Where can I find additional details, specifications and documents for a 2-1977937-6?
Additional datasheets, footprints and schematics for 2-1977937-6 are listed on our Part Details page. You can also find images and similar parts to 2-1977937-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1977937-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1977937-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1977937-6 fall under?
The 2-1977937-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-1977937-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1977937-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1977937-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1977937-6 have stock available?
There is no stock from authorised distributors for 2-1977937-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1977937-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1977937-6?
You can fill out our help required form which you can use to request a quote for 2-1977937-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.