Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSM14JSMAAS |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
229
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
229
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
229
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Distrelec
from US$0.14
|
-
|
Buy Now | |
TE Store
from US$0.31
|
-
|
Buy Now | |
Sager
from US$0.12
|
-
|
Buy Now |
Actuator Force | 260g, 9.178oz |
---|---|
Case Material | PPS |
Actuator Color | Pink |
Actuator Material | Nylon |
Case Color | Brown |
Bushing Style | Unthreaded |
Actuator Profile | Extended |
Cover Material | Steel |
Tactile Feel | With |
Tactile | Yes |
Support Bracket | Without |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Snap Action | Without |
Operating Function | NO |
Switch Contact Plating Material | Silver |
Contact Current Rating | 50mA |
Contact Base Material | Copper Alloy |
Switch Height | .512in, 13mm |
Button Width | .138in, 3.5mm |
Actuator Length | 9.4mm, .37in |
Process Sealed | No |
Low Profile | With |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Leg Style | Gull Wing |
Dust Proof | No |
Actuator Style | Round |
Product Type | Switch |
Illuminated | With |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Tactile Switches 6Mm Actsmt 260Gf Tact Switch |Amp Te Connectivity 2-1977223-9 | Newark Electronics |
Tactile Switches 6MM ACTSMT 260gf TACT SWITCH | Rapid Electronics |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 24VDC 1000000Cycle 2.55N SMD Loose Piece | Avnet America |
Switch, Fsm14Jsmaas=6Mm Tact Switch, Smt 260Gf | TE Connectivity 2-1977223-9 | RS Americas |
TE Connectivity - AMP Tactile Switch SPST-NO 2.54N 6 x 6mm | Distrelec |
Special Order: FSM14JSMAAS=6MM TACT SWITCH, SMT 260gf Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 2-1977223-9 | Internal Number: 2-1977223-9 | Alias Number: FSM14JSMAAS | TE Connectivity | TE Store |
Tactile Switches | Sager |
FSM14JSMAAS=6MM TACT SWITCH, SMT 260GF | Farnell |
Where can I find additional details, specifications and documents for a 2-1977223-9?
Additional datasheets, footprints and schematics for 2-1977223-9 are listed on our Part Details page. You can also find images and similar parts to 2-1977223-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1977223-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1977223-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1977223-9 fall under?
The 2-1977223-9 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1977223-9 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1977223-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1977223-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1977223-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 2-1977223-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1977223-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1977223-9?
You can fill out our help required form which you can use to request a quote for 2-1977223-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.