Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | TPA (Terminal Position Assurance) |
---|---|
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
TPA 8POS,NEW GIC3.3 Connector Hardware Accessory Type: TPA (Terminal Position Assurance) Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -30 – 105 °C Operating Temperature Range: -22 – 221 °F TPA (Terminal Position Assurance) 221 °F | Connector Hardware | Part Number: 2-1971904-4 | Internal Number: 2-1971904-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1971904-4?
Additional datasheets, footprints and schematics for 2-1971904-4 are listed on our Part Details page. You can also find images and similar parts to 2-1971904-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1971904-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1971904-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1971904-4 fall under?
The 2-1971904-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 2-1971904-4 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1971904-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1971904-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1971904-4 have stock available?
Authorised distributors including Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 2-1971904-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1971904-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1971904-4?
You can fill out our help required form which you can use to request a quote for 2-1971904-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.