Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
16,008
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
16,008
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
16,008
in stock
|
Buy Now | |
Farnell
from US$0.26
|
13,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Positions | 2 |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Glass-Filled PBT |
Centerline (Pitch) | .236in, 6mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
For Use With | Plug Housing, Cap Housing (FH/PM) |
Halogen Free | No |
Packaging Method | Bag |
Packaging Quantity | 3500 |
Product Type | Accessory |
Glow Wire Rating | Hot Wire Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -67 – 284°F, -55 – 140°C |
DOUBLE LOCK PLATE SINGLE ROW POWER TRIPLE LOCK | Rapid Electronics |
TE Connectivity - AMP PTL TPA HWI 1 X 2 NATURAL | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Ptl Tpa Hwi 1 X 2 Natural |Te Connectivity 2-1971777-2 | Newark Electronics |
PTL 1 x 2 Locking Plate Natural | Future Electronics |
PTL 1 X 2 LOCKING PLATE HWI NATURAL | Avnet America |
Where can I find additional details, specifications and documents for a 2-1971777-2?
Additional datasheets, footprints and schematics for 2-1971777-2 are listed on our Part Details page. You can also find images and similar parts to 2-1971777-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1971777-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1971777-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1971777-2 fall under?
The 2-1971777-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 2-1971777-2 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1971777-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1971777-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1971777-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2-1971777-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1971777-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1971777-2?
You can fill out our help required form which you can use to request a quote for 2-1971777-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.