Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Preloaded | No |
Number of Positions | 5 |
Number of Cavities | 5 |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Type | Socket |
Contact Layout | Inline |
Length | 11.54mm, .454in |
Width | .266in, 6.75mm |
Height | 7.9mm, .311in |
Operating Voltage | 50VAC, 50VDC |
Housing Color | Blue |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Nylon 66 GF |
Circuit Identification Feature | Without |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Panel Mount | No |
Contact Retention | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | Header |
Assembly Integration Feature | Without |
Halogen Free | No |
Packaging Quantity | 400 |
Packaging Method | Package |
Connector System | Wire-to-Board |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
5Pos Plug Housing For Gic 2.0 Ev Series |Amp Te Connectivity 2-1971030-5 | Newark Electronics |
5POS PLUG HOUSING FOR GIC 2.0 EV SERIES | Avnet America |
TE Connectivity 5POS Plug Housing for GIC 2.0 EV Series | Distrelec |
Where can I find additional details, specifications and documents for a 2-1971030-5?
Additional datasheets, footprints and schematics for 2-1971030-5 are listed on our Part Details page. You can also find images and similar parts to 2-1971030-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1971030-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1971030-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1971030-5 fall under?
The 2-1971030-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1971030-5 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1971030-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1971030-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1971030-5 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 2-1971030-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1971030-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1971030-5?
You can fill out our help required form which you can use to request a quote for 2-1971030-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.