Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Keying | B |
---|---|
Number of Positions | 5 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Power Positions | 5 |
Contact Retention | With |
Contact Current Rating (Max) | 17A |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
PCB Thickness (Recommended) | 1.58mm, .062in |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .236in, 6mm |
Housing Color | Red |
Circuit Identification Feature | With |
Glow Wire Material Rating | Material with GWIT ≥ 775°C |
Agency/Standard | UL, VDE |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
VDE Tested | Yes |
Glow Wire Rating | GWT 850°C (Flame ≤ 30 sec) |
Mating Retention | With |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Peg |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Comment | Complies with IEC 61984 Specification |
For Use With | Plug Housing |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Sealable | No |
Contact Type | Tab |
Product Type | Header |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Where can I find additional details, specifications and documents for a 2-1969688-5?
Additional datasheets, footprints and schematics for 2-1969688-5 are listed on our Part Details page. You can also find images and similar parts to 2-1969688-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1969688-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1969688-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1969688-5 fall under?
The 2-1969688-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1969688-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1969688-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1969688-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1969688-5 have stock available?
Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for 2-1969688-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1969688-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1969688-5?
You can fill out our help required form which you can use to request a quote for 2-1969688-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.