2-1969614-4 Power Connectors by TE Connectivity

24P RCPT VAL-U-LOK V0

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Newark
Newark
from US$0.55
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.48
688
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.48
229
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.41
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.39
-
Buy Now

Specifications

Row-to-Row Spacing 4.2in, .165mm
Number of Positions 24
Number of Rows 2
Contact Retention Without
Width .779in, 19.8mm
Length 51.6mm, 2.031in
Height 11.7mm, .461in
Operating Voltage 600VAC
UL Flammability Rating UL 94V-0
Housing Color Natural
Centerline (Pitch) .165in, 4.2mm
Housing Material Nylon 6/6
Agency/Standard Number E28476
Glow Wire Rating Standard Part - Not Glow Wire
UL Rating Recognized
CSA File Number 208567
Agency/Standard UL, CSA
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
Packaging Quantity 500
Packaging Method Bag
Product Type Housing
Housing Type Receptacle
Connector System Wire-to-Wire
Contact Type Socket
Connector & Contact Terminates To Wire & Cable
Sealable No
Termination Method to Wire & Cable Crimp
Operating Temperature Range -40 – 105°C, -40 – 221°F

Alternative Descriptions

24P RCPT VAL-U-LOK V0 | Heilind Electronics
Power To The Board 24P 2Row Nat V0 Rcpt Housing |Amp Te Connectivity 2-1969614-4 | Newark Electronics
24 Position Dual Row 4.2 mm Wire-to-Wire VAL-U-LOK V0 Receptacle Housing | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1969614-4?

Additional datasheets, footprints and schematics for 2-1969614-4 are listed on our Part Details page. You can also find images and similar parts to 2-1969614-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1969614-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1969614-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1969614-4 fall under?

The 2-1969614-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-1969614-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1969614-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1969614-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1969614-4 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2-1969614-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1969614-4 often in real-time on the comparison pages.

What if I can't find stock of 2-1969614-4?

You can fill out our help required form which you can use to request a quote for 2-1969614-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay