Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.52
|
No stock
|
Buy Now | |
TE Store
from US$0.47
|
1,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
105
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
35
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now |
Number of Positions | 24 |
---|---|
Row-to-Row Spacing | 4.2in, .165mm |
Number of Rows | 2 |
Contact Retention | Without |
Width | .9055in, 23.8mm |
Height | 11.6mm, .4567in |
Length | 51.6mm, 2.031in |
Operating Voltage | 600VAC |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Connector System | Wire-to-Wire, Wire-to-Panel |
Sealable | No |
Product Type | Housing |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
24P PM PLUG VAL-U-LOK V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 24 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 24 | Rectangular Power Connector | Part Number: 2-1969613-4 | Internal Number: 2-1969613-4 | 4.2 mm | TE Connectivity | TE Store |
24P PM PLUG VAL-U-LOK V0 | Heilind Electronics |
24P Pm 2Row Nat V0 Plug Housing |Amp Te Connectivity 2-1969613-4 | Newark Electronics |
24 Position Dual Row 4.2 mm Wire-to-Panel PM VAL-U-LOK V0 Plug Housing | Future Electronics |
Where can I find additional details, specifications and documents for a 2-1969613-4?
Additional datasheets, footprints and schematics for 2-1969613-4 are listed on our Part Details page. You can also find images and similar parts to 2-1969613-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1969613-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1969613-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1969613-4 fall under?
The 2-1969613-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1969613-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1969613-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1969613-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1969613-4 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 2-1969613-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1969613-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1969613-4?
You can fill out our help required form which you can use to request a quote for 2-1969613-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.