2-1969613-2 Power Connectors by TE Connectivity

22P PM PLUG VAL-U-LOK V0

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.37
1,859
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.47
1,859
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.38
1,859
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.37
1,859
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.60
1,500
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
978
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
326
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.32
-
Buy Now

Specifications

Row-to-Row Spacing .165mm, 4.2in
Number of Positions 22
Number of Rows 2
Contact Retention Without
Width 23.8mm, .9055in
Height .4567in, 11.6mm
Length 1.8661in, 47.4mm
Operating Voltage 600VAC
Housing Color Natural
UL Flammability Rating UL 94V-0
Centerline (Pitch) 4.2mm, .165in
Housing Material Nylon 6/6
CSA File Number 208567
Agency/Standard UL, CSA
UL Rating Recognized
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard Number E28476
Connector Mounting Type Panel
Circuit Application Power & Signal
Packaging Quantity 500
Packaging Method Bag
Connector System Wire-to-Wire, Wire-to-Panel
Product Type Housing
Contact Type Pin
Sealable No
Housing Type Plug
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -40 – 105°C, -40 – 221°F

Alternative Descriptions

22P Pm Plug Val-U-Lok V0 |Amp Te Connectivity 2-1969613-2 | Newark Electronics
22P PM 2ROW NAT V0 PLUG HOUSING | Rapid Electronics
TE Connectivity 22P PM PLUG VAL-U-LOK V0 Headers & Wire | Distrelec
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell
22P PM PLUG VAL-U-LOK V0 | Heilind Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1969613-2?

Additional datasheets, footprints and schematics for 2-1969613-2 are listed on our Part Details page. You can also find images and similar parts to 2-1969613-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1969613-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1969613-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1969613-2 fall under?

The 2-1969613-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-1969613-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1969613-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1969613-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1969613-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1969613-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1969613-2 often in real-time on the comparison pages.

What if I can't find stock of 2-1969613-2?

You can fill out our help required form which you can use to request a quote for 2-1969613-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay