Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.51
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
500
in stock
|
Buy Now | |
Farnell
from US$0.36
|
400
in stock
|
Buy Now | |
Heilind Electronics
-
|
1,013
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
337
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now |
Row-to-Row Spacing | 4.2in, .165mm |
---|---|
Number of Positions | 20 |
Number of Rows | 2 |
Contact Retention | Without |
Width | 23.8mm, .937in |
Height | .4567in, 11.6mm |
Length | 43.2mm, 1.7in |
Operating Voltage | 600VAC |
Housing Color | Natural |
Centerline (Pitch) | .165in, 4.2mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 |
UL Rating | Recognized |
CSA File Number | 208567 |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
20P Fh Plug Val-U-Lok V0 |Amp Te Connectivity 2-1969612-0 | Newark Electronics |
20P FH 2ROW NAT V0 PLUG HOUSING | Rapid Electronics |
TE Connectivity - AMP PWR CONN 20P FH PLUG VAL-U-LOK V0 | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
20P FH PLUG VAL-U-LOK V0 | Heilind Electronics |
Circular Connector, Plug 20P FH VAL-U-LOK V0 VAL-U-LOK Series | TE Connectivity 2-1969612-0 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1969612-0?
Additional datasheets, footprints and schematics for 2-1969612-0 are listed on our Part Details page. You can also find images and similar parts to 2-1969612-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1969612-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1969612-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1969612-0 fall under?
The 2-1969612-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1969612-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1969612-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1969612-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1969612-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1969612-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1969612-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1969612-0?
You can fill out our help required form which you can use to request a quote for 2-1969612-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.