Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.40
|
1,128
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
7,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
1,128
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
1,128
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
1,128
in stock
|
Buy Now | |
Farnell
from US$0.55
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | .165mm, 4.2in |
Number of Positions | 24 |
Contact Retention | Without |
Height | 11.6mm, .4567in |
Width | 23.9mm, .94in |
Length | 2.031in, 51.6mm |
Operating Voltage | 600VAC |
Housing Color | White |
Centerline (Pitch) | .165in, 4.2mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Quantity | 400 |
Packaging Method | Bag |
Housing Type | Plug |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
24P PM PLUG VAL-U-LOK PM GW | Heilind Electronics |
24P Pm Plug Val-U-Lok Pm Gw |Amp Te Connectivity 2-1969605-4 | Newark Electronics |
TE Connectivity 24P PM PLUG VAL-U-LOK PM GW Headers & Wi | Distrelec |
PLUG HOUSING, 24POS, PA, WHITE | Farnell |
Where can I find additional details, specifications and documents for a 2-1969605-4?
Additional datasheets, footprints and schematics for 2-1969605-4 are listed on our Part Details page. You can also find images and similar parts to 2-1969605-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1969605-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1969605-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1969605-4 fall under?
The 2-1969605-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1969605-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1969605-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1969605-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1969605-4 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2-1969605-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1969605-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1969605-4?
You can fill out our help required form which you can use to request a quote for 2-1969605-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.