Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.47
|
11
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
1,346
in stock
|
Buy Now | |
TE Store
from US$0.37
|
487
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
448
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
11
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Distrelec
from US$0.39
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | .165mm, 4.2in |
Number of Positions | 20 |
Contact Retention | Without |
Width | .937in, 23.8mm |
Length | 43.2mm, 1.7in |
Height | .378in, 9.6mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | White |
Housing Material | Polyamide |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Package |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
20P FH PLUG VAL-U-LOK FH GW | Heilind Electronics |
20P FH PLUG VAL-U-LOK FH GW Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 20 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 20 | Rectangular Power Connector | Part Number: 2-1969604-0 | Internal Number: 2-1969604-0 | 4.2 mm | TE Connectivity | TE Store |
20P Fh Plug Val-U-Lok Fh Gw |Amp Te Connectivity 2-1969604-0 | Newark Electronics |
TE Connectivity 20P FH PLUG VAL-U-LOK FH GW Headers & Wi | Distrelec |
Where can I find additional details, specifications and documents for a 2-1969604-0?
Additional datasheets, footprints and schematics for 2-1969604-0 are listed on our Part Details page. You can also find images and similar parts to 2-1969604-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1969604-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1969604-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1969604-0 fall under?
The 2-1969604-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1969604-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1969604-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1969604-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1969604-0 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 2-1969604-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1969604-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1969604-0?
You can fill out our help required form which you can use to request a quote for 2-1969604-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.