Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.31
|
2,769
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
2,769
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
2,769
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
2,769
in stock
|
Buy Now | |
Farnell
from US$0.51
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 20 |
Row-to-Row Spacing | 4.2in, .165mm |
Contact Retention | Without |
Height | 9.6mm, .378in |
Width | .94in, 23.9mm |
Length | 43.2mm, 1.7in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 500 |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Panel |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
20P Pm Plug Val-U-Lok V2 |Amp Te Connectivity 2-1969599-0 | Newark Electronics |
Power to the Board 20P PM 2ROW NAT V2 PLUG | Rapid Electronics |
TE Connectivity 20P PM PLUG VAL-U-LOK V2 Power to the Bo | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Where can I find additional details, specifications and documents for a 2-1969599-0?
Additional datasheets, footprints and schematics for 2-1969599-0 are listed on our Part Details page. You can also find images and similar parts to 2-1969599-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1969599-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1969599-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1969599-0 fall under?
The 2-1969599-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1969599-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1969599-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1969599-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1969599-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1969599-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1969599-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1969599-0?
You can fill out our help required form which you can use to request a quote for 2-1969599-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.