Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Boot Color (Left) | Black |
---|---|
Boot Type (Left) | Standard |
Cable Jacket Color | Black |
Boot Color (Right) | Beige |
Boot Type (Right) | Bend Limiting |
Ferrule Material | Ceramic |
Number of Connectors (End B) | 2 |
Cable Buffering | Tight Buffer |
Number of Fibers | 2 |
Number of Connectors (End A) | 2 |
Fiber Diameter | 50/125µm |
Outside Cable Diameter | .295in, 7.5mm |
Flammability Rating | OFNR (Riser) Jacket |
Cable Assembly Length | 27.3 – 26.7m |
Connector Style (End A) | Duplex |
Connector Type (End A) | LC |
Connector Style (End B) | Duplex |
Connector Type (End B) | LC |
Cable Type | OFNR |
Mode | Multimode |
Product Type | Cable Assembly |
Cable Assembly Type | LC Duplex to LC Duplex |
Fiber Channel | No |
Insertion Loss A (Max) | .54dB |
Insertion Loss B (Max) | .54dB |
Where can I find additional details, specifications and documents for a 2-1938976-7?
Additional datasheets, footprints and schematics for 2-1938976-7 are listed on our Part Details page. You can also find images and similar parts to 2-1938976-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1938976-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1938976-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1938976-7 fall under?
The 2-1938976-7 is listed under Fiber Optics > Fiber Optic Cable Assemblies > Fiber Optic Patch Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2-1938976-7 when available in the Fiber Optic Patch Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1938976-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1938976-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1938976-7 have stock available?
There is no stock from authorised distributors for 2-1938976-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1938976-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1938976-7?
You can fill out our help required form which you can use to request a quote for 2-1938976-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.