Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.08
|
No stock
|
Buy Now | |
TE Store
from US$12.66
|
5,292
in stock
|
Buy Now | |
Chip One Stop
from US$7.99
|
1,599
in stock
|
Buy Now | |
Distrelec
from US$16.93
|
1,599
in stock
|
Buy Now | |
Newark Electronics
from US$13.01
|
844
in stock
|
Buy Now | |
Avnet America
from US$9.49
|
844
in stock
|
Buy Now | |
Avnet Asia
from US$10.92
|
504
in stock
|
Buy Now | |
Future Electronics
from US$9.46
|
-
|
Buy Now | |
RS Americas
from US$15.64
|
-
|
Buy Now | |
element14
from US$11.67
|
-
|
Buy Now | |
TTI Europe
from US$9.29
|
-
|
Buy Now | |
Farnell
from US$10.78
|
-
|
Buy Now |
Row-to-Row Spacing | .079mm, 2in |
---|---|
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 25 |
Number of Positions | 85 |
Connector Circuit Configuration (Number of Pos/Type) | 25/Signal, 10/DC Power |
Number of Rows | 5 |
Board-to-Board Configuration | Co-Planar |
Number of Power Positions | 10 |
Contact Base Material | Copper |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | .5µm, 20µin |
Contact Retention | With |
Contact Current Rating (Max) | 17A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Design | Single Beam |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Height | 8mm, .315in |
Width | 1.437in, 36.5mm |
PCB Thickness (Recommended) | .055mm, 1.4in |
Length | 51.74mm, 2.037in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .108in, .079in, 2.75mm, 2mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Agency/Standard | CSA |
UL Rating | Recognized |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Screw Mount |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Alignment Type | Passive Guide |
PCB Mount Retention Type | Screw Mount |
Mating Retention | Without |
Circuit Application | Power & Signal |
Packaging Method | Box |
Connector System | Board-to-Board |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Socket |
Product Type | Receptacle |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit, Through Hole - Solder |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
AssyMinipak Hdl25s10pRARecptSc Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 85 Centerline (Pitch): 2.75 mm 2 mm Header Receptacle Board-to-Board 85 | Rectangular Power Connector | Part Number: 2-1926739-5 | Internal Number: 2-1926739-5 | 2.75 mm | TE Connectivity | TE Store |
TE Connectivity - AMP PWR CONN AssyMinipak Hdl25s10pRARecptSc | Distrelec |
Product Range:Minipak Hdl Series | Newark Electronics |
Conn Backplane F 10Power/25Signal POS Solder RA Thru-Hole | Avnet America |
35 Positions 2 mm Pitch Right Angle Through Hole Minipak Assembly | Future Electronics |
AssyMinipak Hdl25s10pRARecptSc, Rectangular Power Connectors | TE Connectivity 2-1926739-5 | RS Americas |
BACKPLANE CONN, RCPT, 5R/85POS, PRESSFIT | element14 |
ASSYMINIPAK HDL25S10PRARECPTSC | TTI Europe |
Where can I find additional details, specifications and documents for a 2-1926739-5?
Additional datasheets, footprints and schematics for 2-1926739-5 are listed on our Part Details page. You can also find images and similar parts to 2-1926739-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1926739-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1926739-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1926739-5 fall under?
The 2-1926739-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1926739-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1926739-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1926739-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1926739-5 have stock available?
Authorised distributors including TE Store, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 2-1926739-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1926739-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1926739-5?
You can fill out our help required form which you can use to request a quote for 2-1926739-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.