Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
PCB Mount Orientation | Right Angle |
Number of Power Positions | 20 |
Mating & Unmating Configuration | Make First / Break Last |
Number of Rows | 1 |
Board-to-Board Configuration | Co-Planar |
Number of Signal Positions | 0 |
Number of Positions | 120 |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Design | Single Beam |
Contact Termination Area Plating Thickness | 19.685µin, .5µm, 20µin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Current Rating (Max) | 16A |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Layout | Matrix |
Contact Retention | With |
Height | 8mm, .315in |
Width | 25.1mm, .9881in |
PCB Thickness (Recommended) | .055mm, 1.4in |
Length | 66.21mm, 2.61in |
Dielectric Withstanding Voltage (Max) | 2500VDC |
Insulation Resistance | 1000MΩ |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2mm, 2.75mm, .108in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Housing Color | Black |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
PCB Mount Alignment Type | Boardlock |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mating Retention | Without |
Mating Alignment Type | Passive Guide |
PCB Mount Retention Type | Boardlock |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Receptacle Housing |
Packaging Method | Box, Box & Tube |
Packaging Quantity | 24 |
Housing Type | Plug |
Contact Type | Pin |
Connector System | Board-to-Board |
Product Type | Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder, Through Hole - Press-Fit |
Termination Post & Tail Length | .13in, 3.3mm |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
ASSYMINIPAKHDL20PRAPLUGBDLK | Avnet America |
Where can I find additional details, specifications and documents for a 2-1926710-0?
Additional datasheets, footprints and schematics for 2-1926710-0 are listed on our Part Details page. You can also find images and similar parts to 2-1926710-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1926710-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1926710-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1926710-0 fall under?
The 2-1926710-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1926710-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1926710-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1926710-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1926710-0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-1926710-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1926710-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1926710-0?
You can fill out our help required form which you can use to request a quote for 2-1926710-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.