Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TMN2N051SC2TM036T |
Panel Gasket | No |
---|---|
Number of Cavities | 51 |
Number of Positions | 51 |
Number of Rows | 2 |
Contact Layout | Staggered |
端子のタイプ | Socket |
Contact Plating Material | Gold |
Contact Current Rating (Max) | 1A |
Height | 3.17mm, .125in |
幅 | 5.71mm |
Length | .9in, 22.86mm |
Wire Size | .05mm², 30AWG |
Width | .225in |
Operating Voltage | 500VAC |
Centerline (Pitch) | .025in, .64mm |
Housing Material | Aluminum |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Mating Alignment Type | Polarization |
Mating Retention Type | Jackscrew |
Mating Retention | With |
Mating Alignment | With |
Circuit Application | Signal |
Shape | Rectangular |
Connector System | Cable-to-Cable |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Row-to-Row Spacing | 1.02mm, .04in |
Housing Type | Receptacle Housing |
Sealable | No |
Connector Style | Receptacle |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connection Type | Connector Assembly |
Operating Temperature Range | -328 – 392°F, -200 – 200°C |
Headers & Wire Housings | Sager |
Cable Assembly ETFE 0.914m 30AWG 51 Position Nanominiature Receptacle | Avnet America |
Where can I find additional details, specifications and documents for a 2-1925227-3?
Additional datasheets, footprints and schematics for 2-1925227-3 are listed on our Part Details page. You can also find images and similar parts to 2-1925227-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1925227-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1925227-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1925227-3 fall under?
The 2-1925227-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1925227-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1925227-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1925227-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1925227-3 have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for 2-1925227-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1925227-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1925227-3?
You can fill out our help required form which you can use to request a quote for 2-1925227-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.