Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23720-A0101-B001 |
Prices starting from US$71.31
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$119.77
|
37
in stock
|
Buy Now | |
element14
from US$123.36
|
37
in stock
|
Buy Now | |
Farnell
from US$112.50
|
37
in stock
|
Buy Now | |
Future Electronics
from US$71.31
|
18
in stock
|
Buy Now | |
Avnet Abacus
-
|
18
in stock
|
Buy Now | |
Avnet America
from US$94.24
|
-
|
Buy Now | |
TTI Europe
from US$114.72
|
-
|
Buy Now |
Product Weight | 19.7oz, 560g |
---|---|
Contact Arrangement | 1 form X (NO, DM) |
Terminal Type | Plug (Coil), Screw Terminals |
Contact Base Material | Ag Alloy |
Contact Current Class | 201 – 500A |
Product Width | 3.795in, 96.4mm |
Product Length | 3.37in, 85.5mm |
Height Class (Mechanical) | 40 – 50mm |
Product Height | 49.8mm, 1.96in |
Contact Switching Voltage (Max) | 900VDC |
Contact Limiting Breaking Current | 700A |
Insulation Initial Dielectric Between Coil & Contact Class | 4001 – 6000V |
Contact Limiting Making Current | 250A |
Insulation Initial Dielectric Between Open Contacts | 4000Vrms |
Rated Voltage | 800VDC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Rated Coil Voltage | 12VDC |
Coil Resistance | 3.9Ω |
Coil Power Rating Economized (Min) | 1000mW |
Coil Magnetic System | Monostable, DC |
Coil Suppress | External PWM Required |
Mounting Type | Screw |
Relay Type | EVC 250 Main Contactor |
Mounting Brackets | Without |
Environmental Category of Protection | RT I |
Environmental Ambient Temperature Class | -40 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Contactor, Spst-No-Dm, 12V, 250A, Flange Rohs Compliant: Yes |Te Connectivity 2-1904136-5 | Newark Electronics |
CONTACTOR, SPST-NO-DM, 12V, 250A, FLANGE | element14 |
SPST-NO 12 V 250 A 1 W Screw Mount Automotive Contactor¦Relay | Future Electronics |
Contactor SPDT-NO 12VDC 1-Pole | Avnet Abacus |
V23720A0101B001 | TTI Europe |
Where can I find additional details, specifications and documents for a 2-1904136-5?
Additional datasheets, footprints and schematics for 2-1904136-5 are listed on our Part Details page. You can also find images and similar parts to 2-1904136-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1904136-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1904136-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1904136-5 fall under?
The 2-1904136-5 is listed under Relays, Contactors & Switches > Contactors > Automotive Contactors.
Can I view similar or alternative parts?
You can view similar parts to 2-1904136-5 when available in the Automotive Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1904136-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1904136-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1904136-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Abacus have stock available or on a lead time for 2-1904136-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1904136-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1904136-5?
You can fill out our help required form which you can use to request a quote for 2-1904136-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.