Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23720-A0001-A001 |
Prices starting from US$86.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$140.53
|
No stock
|
Buy Now | |
Avnet Abacus
-
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$91.78
|
-
|
Buy Now | |
Future Electronics
from US$92.11
|
-
|
Buy Now | |
Avnet America
from US$86.64
|
-
|
Buy Now | |
element14
from US$100.55
|
-
|
Buy Now | |
TTI Europe
from US$102.89
|
-
|
Buy Now | |
Sager
from US$97.89
|
-
|
Buy Now |
Product Weight | 560g, 19.7oz |
---|---|
Contact Base Material | Ag Alloy |
Terminal Type | Screw Terminals, Plug (Coil) |
Contact Arrangement | 1 form X (NO, DM) |
Contact Current Class | 201 – 500A |
Product Height | 1.96in, 49.8mm |
Product Length | 3.37in, 85.5mm |
Height Class (Mechanical) | 40 – 50mm |
Product Width | 3.795in, 96.4mm |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Coil Suppress | External PWM Required |
Coil Resistance | 4Ω |
Rated Voltage | 450VDC |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 500VDC |
Contact Limiting Breaking Current | 2000A |
Insulation Initial Dielectric Between Open Contacts | 2800Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 2800Vrms |
Rated Coil Voltage | 12VDC |
Coil Power Rating Economized (Min) | 1000mW |
Contact Limiting Making Current | 250A |
Mounting Type | Screw |
Relay Type | EVC 250 Main Contactor |
Mounting Brackets | Without |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | -40 – 85°C |
Electromechanical Relay SPST-NO-DM 250A 12VDC 4Ohm Chassis Mount | Avnet Abacus |
Automotive Relay, Spdt, 12Vdc, 250A | Newark Electronics |
SPDT-NO 12 V 250 A 1 W Screw Mount Automotive Contactor¦Relay | Future Electronics |
AUTOMOTIVE RELAY, SPDT, 12VDC, 250A | element14 |
V23720A0001A001 | TTI Europe |
Contactors - Electromechanical 12VDC SNGL COIL IP54 EVC 250 CONTACTOR | Sager |
Where can I find additional details, specifications and documents for a 2-1904070-2?
Additional datasheets, footprints and schematics for 2-1904070-2 are listed on our Part Details page. You can also find images and similar parts to 2-1904070-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1904070-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1904070-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1904070-2 fall under?
The 2-1904070-2 is listed under Relays, Contactors & Switches > Contactors > Automotive Contactors.
Can I view similar or alternative parts?
You can view similar parts to 2-1904070-2 when available in the Automotive Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1904070-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1904070-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1904070-2 have stock available?
Authorised distributors including Avnet Abacus, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 2-1904070-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1904070-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1904070-2?
You can fill out our help required form which you can use to request a quote for 2-1904070-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.