Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23700-C0001-A408 |
Prices starting from US$33.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$47.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$51.28
|
59
in stock
|
Buy Now | |
element14
from US$53.43
|
59
in stock
|
Buy Now | |
Farnell
from US$43.33
|
59
in stock
|
Buy Now | |
Chip One Stop
from US$46.30
|
47
in stock
|
Buy Now | |
Distrelec
from US$53.52
|
47
in stock
|
Buy Now | |
Avnet Abacus
-
|
56
in stock
|
Buy Now | |
Future Electronics
from US$36.93
|
-
|
Buy Now | |
Avnet America
from US$38.41
|
-
|
Buy Now | |
TTI Europe
from US$33.82
|
-
|
Buy Now |
Weight | .6oz, 17g |
---|---|
Contact Arrangement | 1 Form X (NO - DM) |
Contact Current Class | <20A |
Terminal Type | PCB-THT |
Contact Base Material | Ag Alloy |
Height | 19.3mm, .76in |
Length Class (Mechanical) | 25 – 30mm |
Length | 1.006in, 25.55mm |
Width | 20.7mm, .815in |
Width Class (Mechanical) | 20 – 25mm |
Height Class (Mechanical) | 16 – 20mm |
Coil Power Rating (DC) | 2900mW |
Contact Switching Voltage (Max) | 450VDC |
Insulation Initial Dielectric Between Contacts and Coil | 2000Vrms |
Contact Limiting Making Current | 20A |
Contact Limiting Breaking Current | 20A |
Coil Magnetic System | Monostable - DC |
Insulation Initial Dielectric Between Coil/Contact Class | <1000V |
Insulation Initial Dielectric Between Open Contacts | 2000Vrms |
Coil Suppress | Without Parallel Resistor |
Rated Coil Voltage | 12VDC |
Coil Resistance | 50Ω |
Rated Voltage | 400VDC |
Mounting Type | Printed Circuit Board |
Mounting Brackets | Without |
Relay Type | Mini K HV Precharge Relay |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Ambient Temperature Class | -40 – 85°C°C |
Automotive Relay, Spst, 20A. 12Vdc, Th | Newark Electronics |
AUTOMOTIVE RELAY, SPST, 20A. 12VDC, TH | element14 |
Automotive Relay 12VDC Through Hole Mini | RS |
TE Connectivity - AMP Relay V23700C0001A408-EV-CBOX | Distrelec |
Relay Automotive SPST-NO-DM 20A 12VDC 50 Ohm Through Hole | Avnet Abacus |
SPST-NO 12 V 20 A 2.9 W Through Hole Automotive¦Relay | Future Electronics |
MINI K HV 12V 20A PCB-THT | TTI Europe |
Where can I find additional details, specifications and documents for a 2-1904058-5?
Additional datasheets, footprints and schematics for 2-1904058-5 are listed on our Part Details page. You can also find images and similar parts to 2-1904058-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1904058-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1904058-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1904058-5 fall under?
The 2-1904058-5 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > High Voltage Automotive Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1904058-5 when available in the High Voltage Automotive Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1904058-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1904058-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1904058-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for 2-1904058-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1904058-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1904058-5?
You can fill out our help required form which you can use to request a quote for 2-1904058-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.